Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bin Colour | Transparent |
---|---|
External Height | 5" |
External Width | 11" |
External Depth | 10.88" |
Carrying Capacity | 50lb |
RoHS Compliant | NA |
Storage Bin, 10.88", X 11", X 5", Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a 30235SCLAR?
Additional datasheets, footprints and schematics for 30235SCLAR are listed on our Part Details page. You can also find images and similar parts to 30235SCLAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30235SCLAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30235SCLAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30235SCLAR fall under?
The 30235SCLAR is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.
Can I view similar or alternative parts?
You can view similar parts to 30235SCLAR when available in the Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30235SCLAR you can contact the distributor directly for product support, shipping queries etc.
Is the 30235SCLAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30235SCLAR have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 30235SCLAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30235SCLAR often in real-time on the comparison pages.
What if I can't find stock of 30235SCLAR?
You can fill out our help required form which you can use to request a quote for 30235SCLAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.