30234SCLAR Storage Products & Accessories by Akro Mills

STORAGE BIN, 14.75", X 5.5", X 5", CLEAR

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$15.98


Distributor Starting From Stock
Logo for RS Americas RS Americas US$15.98
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Bin Colour Transparent
External Height 5"
External Width 5.5"
External Depth 14.75"
Carrying Capacity 50lb
RoHS Compliant NA

Alternative Descriptions

Storage Bin, 14.75", X 5.5", X 5", Clear | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30234SCLAR?

Additional datasheets, footprints and schematics for 30234SCLAR are listed on our Part Details page. You can also find images and similar parts to 30234SCLAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30234SCLAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30234SCLAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30234SCLAR fall under?

The 30234SCLAR is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.

Can I view similar or alternative parts?

You can view similar parts to 30234SCLAR when available in the Bins range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30234SCLAR you can contact the distributor directly for product support, shipping queries etc.

Is the 30234SCLAR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 30234SCLAR have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 30234SCLAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30234SCLAR often in real-time on the comparison pages.

What if I can't find stock of 30234SCLAR?

You can fill out our help required form which you can use to request a quote for 30234SCLAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay