Bin Colour | Blue |
---|---|
External Height | 127mm |
External Width | 140mm |
External Depth | 276mm |
Carrying Capacity | 30lb |
Accessory Type | Open Bin |
Colour | Blue |
Depth | 276mm |
External Depth - Imperial | 10.87" |
RoHS Compliant | NA |
Akrobins Storage Bin | Newark Electronics |
Where can I find additional details, specifications and documents for a 30230BLUE?
Additional datasheets, footprints and schematics for 30230BLUE are listed on our Part Details page. You can also find images and similar parts to 30230BLUE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30230BLUE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30230BLUE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30230BLUE fall under?
The 30230BLUE is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.
Can I view similar or alternative parts?
You can view similar parts to 30230BLUE when available in the Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30230BLUE you can contact the distributor directly for product support, shipping queries etc.
Is the 30230BLUE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30230BLUE have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 30230BLUE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30230BLUE often in real-time on the comparison pages.
What if I can't find stock of 30230BLUE?
You can fill out our help required form which you can use to request a quote for 30230BLUE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.