Status: | Unknown |
---|---|
Series: | 3022 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 5mm |
Knob Material | Phenolic |
Knob / Dial Style | Finger Grip |
Knob Diameter | 22mm |
Product Range | 3022 Series |
RoHS Compliant | Yes |
Three Arm Clamping Knob, Phenolic, 22Mm | Newark Electronics |
22mm Diameter Thermoset Three Arm Clamping Knob M5X0.8 Projecting Stud | Davies Molding 3022BJ | RS Americas |
Where can I find additional details, specifications and documents for a 3022BJ?
Additional datasheets, footprints and schematics for 3022BJ are listed on our Part Details page. You can also find images and similar parts to 3022BJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3022BJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3022BJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3022BJ fall under?
The 3022BJ is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3022BJ when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3022BJ you can contact the distributor directly for product support, shipping queries etc.
Is the 3022BJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3022BJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3022BJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3022BJ often in real-time on the comparison pages.
What if I can't find stock of 3022BJ?
You can fill out our help required form which you can use to request a quote for 3022BJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.