Status: | Unknown |
---|---|
Series: | WE-LT Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.03
|
53
in stock
|
Buy Now | |
Distrelec
from US$9.48
|
116
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$10.18
|
34
in stock
|
Buy Now | |
element14
from US$10.02
|
34
in stock
|
Buy Now | |
Farnell
from US$9.23
|
34
in stock
|
Buy Now | |
RS Americas
from US$10.90
|
-
|
Buy Now |
Product Range | WE-LT Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Fabric over Foam |
Length | 1m |
Width | 10mm |
Depth | 1mm |
Attenuation | 80dB |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Würth Elektronik WE-LT Conductive Shielding Gasket, 1m x 10mm x 1mm | Distrelec |
Conductive profile WE-LT square 10x1mm | RS |
Shielding Gasket, Square, 1 Metre | Newark Electronics |
Conductive profile WE-LT square 10x1mm | Wurth Electronics 3021001 | RS Americas |
Where can I find additional details, specifications and documents for a 3021001?
Additional datasheets, footprints and schematics for 3021001 are listed on our Part Details page. You can also find images and similar parts to 3021001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3021001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3021001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3021001 fall under?
The 3021001 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 3021001 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3021001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3021001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3021001 have stock available?
Authorised distributors including Distrelec, Schukat Electronic, RS, Newark Electronics and element14 have stock available or on a lead time for 3021001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3021001 often in real-time on the comparison pages.
What if I can't find stock of 3021001?
You can fill out our help required form which you can use to request a quote for 3021001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.