Status: | Unknown |
---|---|
Series: | WE-LT Series |
RoHS: | Compliant |
Product Range | WE-LT Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Fabric over Foam |
Length | 1m |
Width | 7mm |
Depth | 7mm |
Attenuation | 80dB |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Conductive profile WE-LT square 7x7mm | RS |
Shielding Gasket, Square, 1 Metre | Newark Electronics |
Conductive profile WE-LT square 7x7mm | Wurth Electronics 3020707 | RS Americas |
Where can I find additional details, specifications and documents for a 3020707?
Additional datasheets, footprints and schematics for 3020707 are listed on our Part Details page. You can also find images and similar parts to 3020707 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3020707 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3020707 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3020707 fall under?
The 3020707 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 3020707 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3020707 you can contact the distributor directly for product support, shipping queries etc.
Is the 3020707 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3020707 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3020707.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3020707 often in real-time on the comparison pages.
What if I can't find stock of 3020707?
You can fill out our help required form which you can use to request a quote for 3020707 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.