Status: | Unknown |
---|---|
Series: | WE-LT Series |
RoHS: | Unknown |
Prices starting from US$7.87
Product Range | WE-LT Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Fabric over Foam |
Length | 1m |
Width | 3mm |
Depth | 1mm |
Attenuation | 80dB |
SVHC | No SVHC (15-Jan-2019) |
Würth Elektronik WE-LT Conductive Shielding Gasket, 1m x 3mm x 1mm | Distrelec |
Conductive profile WE-LT square 3x1mm | RS |
Shielding Gasket, 1000X3X1Mm | Newark Electronics |
SHIELDING GASKET, SQUARE, 1 METRE | element14 |
Conductive profile WE-LT square 3x1mm | Wurth Electronics 3020301 | RS Americas |
Where can I find additional details, specifications and documents for a 3020301?
Additional datasheets, footprints and schematics for 3020301 are listed on our Part Details page. You can also find images and similar parts to 3020301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3020301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3020301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3020301 fall under?
The 3020301 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 3020301 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3020301 you can contact the distributor directly for product support, shipping queries etc.
Is the 3020301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3020301 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3020301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3020301 often in real-time on the comparison pages.
What if I can't find stock of 3020301?
You can fill out our help required form which you can use to request a quote for 3020301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.