Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Indicator Lens Colour | Red |
---|---|
Mounting Hole Dia | 18.263mm |
For Use With | Osram Universal Lamp Housings |
Colour | Red |
Lens Diameter | 16.002mm |
Lens Height | 9.652mm |
RoHS Compliant | Yes |
Lens Cap | Newark Electronics |
Where can I find additional details, specifications and documents for a 30200 FT TLLR?
Additional datasheets, footprints and schematics for 30200 FT TLLR are listed on our Part Details page. You can also find images and similar parts to 30200 FT TLLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30200 FT TLLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30200 FT TLLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30200 FT TLLR fall under?
The 30200 FT TLLR is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 30200 FT TLLR when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30200 FT TLLR you can contact the distributor directly for product support, shipping queries etc.
Is the 30200 FT TLLR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30200 FT TLLR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 30200 FT TLLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30200 FT TLLR often in real-time on the comparison pages.
What if I can't find stock of 30200 FT TLLR?
You can fill out our help required form which you can use to request a quote for 30200 FT TLLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.