Status: | Unknown |
---|---|
Series: | DMS Series |
RoHS: | Unknown |
Current Rating | 100A |
---|---|
Accuracy % | 0.25% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 60°C |
Product Range | DMS Series |
SVHC | No SVHC (07-Jul-2017) |
Sensing Element | Manganin |
Tightening Torque | 4.5N-m |
Base Mounted DC Shunt For DCA5-20PC | RS |
Dc Shunt, 100A, 100Mv, 0.001 Ohm | Newark Electronics |
SHUNT, DC, 0.1V, 100A | element14 |
CDT3020-01108-0 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3020-01108-0?
Additional datasheets, footprints and schematics for 3020-01108-0 are listed on our Part Details page. You can also find images and similar parts to 3020-01108-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3020-01108-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3020-01108-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3020-01108-0 fall under?
The 3020-01108-0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 3020-01108-0 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3020-01108-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3020-01108-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3020-01108-0 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 3020-01108-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3020-01108-0 often in real-time on the comparison pages.
What if I can't find stock of 3020-01108-0?
You can fill out our help required form which you can use to request a quote for 3020-01108-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.