3020-01099-0 Industrial Automation & Control Gear by Murata

SHUNT 50MV 100A

Status: Unknown
Series: DMS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.65

Distributor Stock
Logo for RS
RS
from US$27.12
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.65
-
Buy Now
Logo for element14
element14
from US$22.41
-
Buy Now
Logo for Farnell
Farnell
from US$21.80
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Current Rating 100A
Accuracy % 0.25%
Operating Temperature Min -40°C
Operating Temperature Max 60°C
Product Range DMS Series
SVHC No SVHC (07-Jul-2017)
External Depth 31.7mm
External Length / Height 42.7mm
External Width 50.8mm
Sensing Element Manganin
Tightening Torque 4.5N-m

Alternative Descriptions

DC Shunt 100A/50mV for DCA5 | RS
Shunt, 50Mv 100A | Newark Electronics
SHUNT, 50MV 100A | element14
SHUNT, 50MV 100A | Farnell
CDT3020-01099-0 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3020-01099-0?

Additional datasheets, footprints and schematics for 3020-01099-0 are listed on our Part Details page. You can also find images and similar parts to 3020-01099-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3020-01099-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3020-01099-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3020-01099-0 fall under?

The 3020-01099-0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to 3020-01099-0 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3020-01099-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3020-01099-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3020-01099-0 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 3020-01099-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3020-01099-0 often in real-time on the comparison pages.

What if I can't find stock of 3020-01099-0?

You can fill out our help required form which you can use to request a quote for 3020-01099-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay