Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 20A |
---|---|
Accuracy % | 0.25% |
Operating Temperature Min | -40 C |
Operating Temperature Max | 60 C |
Accuracy | 0.25% |
Output Voltage | 50mV |
Power Rating | 5W |
Resistance | 0.0025ohm |
Sensing Element | Copper Alloy |
Series | 39 |
SHUNT, 50MV 20A | element14 |
SHUNT, 50MV 20A | Farnell |
Shunt | Newark Electronics |
DC Shunt 20A/50mV for DCA5 | RS |
CDT3020-01098-0 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3020-01098-0?
Additional datasheets, footprints and schematics for 3020-01098-0 are listed on our Part Details page. You can also find images and similar parts to 3020-01098-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3020-01098-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3020-01098-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3020-01098-0 fall under?
The 3020-01098-0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 3020-01098-0 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3020-01098-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3020-01098-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3020-01098-0 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet Abacus have stock available or on a lead time for 3020-01098-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3020-01098-0 often in real-time on the comparison pages.
What if I can't find stock of 3020-01098-0?
You can fill out our help required form which you can use to request a quote for 3020-01098-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.