Status: | Unknown |
---|---|
Series: | ALPHA CONNECT Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.6" |
Product Range | ALPHA CONNECT Series |
SVHC | No SVHC (15-Jan-2019) |
Receptacle Connector, Female, Voltage Rating 250 V, 301ACF Series | Alpha Wire 301ACF NC404 | RS Americas |
Sensor Cord, 4P, M12 Rcpt-Free End, 0.5M | Newark Electronics |
Where can I find additional details, specifications and documents for a 301ACF NC404?
Additional datasheets, footprints and schematics for 301ACF NC404 are listed on our Part Details page. You can also find images and similar parts to 301ACF NC404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 301ACF NC404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 301ACF NC404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 301ACF NC404 fall under?
The 301ACF NC404 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 301ACF NC404 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 301ACF NC404 you can contact the distributor directly for product support, shipping queries etc.
Is the 301ACF NC404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 301ACF NC404 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 301ACF NC404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 301ACF NC404 often in real-time on the comparison pages.
What if I can't find stock of 301ACF NC404?
You can fill out our help required form which you can use to request a quote for 301ACF NC404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.