30150YELLO Storage Products & Accessories by Akro Mills

STORAGE SHELF BIN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.60

Distributor Stock
Logo for Newark
Newark
from US$8.60
No stock
Buy Now

Specifications

Bin Colour Yellow
External Height 102mm
External Width 213mm
External Depth 295mm
Accessory Type Shelf Bin
Colour Yellow
Depth 295mm
External Depth - Imperial 11.61"
RoHS Compliant NA

Alternative Descriptions

Storage Shelf Bin | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30150YELLO?

Additional datasheets, footprints and schematics for 30150YELLO are listed on our Part Details page. You can also find images and similar parts to 30150YELLO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30150YELLO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30150YELLO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30150YELLO fall under?

The 30150YELLO is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.

Can I view similar or alternative parts?

You can view similar parts to 30150YELLO when available in the Bins range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30150YELLO you can contact the distributor directly for product support, shipping queries etc.

Is the 30150YELLO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 30150YELLO have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 30150YELLO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30150YELLO often in real-time on the comparison pages.

What if I can't find stock of 30150YELLO?

You can fill out our help required form which you can use to request a quote for 30150YELLO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay