Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 4" |
---|---|
External Width | 8.38" |
External Depth | 11.63" |
Carrying Capacity | - |
Product Range | - |
Bin Colour: Blue | Farnell |
Where can I find additional details, specifications and documents for a 30150BLUE?
Additional datasheets, footprints and schematics for 30150BLUE are listed on our Part Details page. You can also find images and similar parts to 30150BLUE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30150BLUE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30150BLUE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30150BLUE fall under?
The 30150BLUE is listed under Tools & Maintenance > Storage > Storage Bins.
Can I view similar or alternative parts?
You can view similar parts to 30150BLUE when available in the Storage Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30150BLUE you can contact the distributor directly for product support, shipping queries etc.
Is the 30150BLUE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30150BLUE have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 30150BLUE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30150BLUE often in real-time on the comparison pages.
What if I can't find stock of 30150BLUE?
You can fill out our help required form which you can use to request a quote for 30150BLUE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.