Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-AA-105HA,
5-1199077-4 |
Color | Black |
---|---|
LED Compatible | Yes |
Dimensions | 2.05 x 1.62in, 52 x 41mm |
Load Rating (Tungsten) | 1800W |
Voltage Rating | 105 – 130VAC |
Load Rating (Ballast) | 1100VA |
Fail Mode | On |
Housing Material | Polycarbonate |
CSA Certified | Yes |
UL Rating | Yes |
Standards | ANSI C136.24 |
Mounting Style | Internal |
Application | Dusk-to-dawn lighting control Turn OFF delay prevents loads switching OFF due to car headlights and lightning. Adjustable slide bar allows field adjustment to satisfy various lighting environments. |
Turn ON Time Delay | 30 – 45seconds |
Turn ON Light Level | 1.5fc |
Other Colors Available | No |
Warranty | 6 Years |
Wire Leads | 6 in, 18 AWG, Rated 150°C |
Product Use | Decorative light fixtures, post lanterns, commercial & residential use, wall mount applications |
OFF/ON Ratio | 4:1 |
Packaging Method | Individually Boxed Units |
Product Availability | AMERICAS, ANZPAC, EMEA, ASIA |
Technology | Thermal |
Product Family | AA Series (Button Style) |
Product Type | Commercial/Industrial |
Light Sensor | CdS Photocell |
Operating Temperature Range | -40 – 65°C |
Photocontrol 105V to 130V 1800W 1.5Fc Wall Mount Box | Avnet America |
ALR-AA-105HA | TE Connectivity 301392-000 | RS Americas |
Where can I find additional details, specifications and documents for a 301392-000?
Additional datasheets, footprints and schematics for 301392-000 are listed on our Part Details page. You can also find images and similar parts to 301392-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 301392-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 301392-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 301392-000 fall under?
The 301392-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 301392-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 301392-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 301392-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 301392-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 301392-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 301392-000 often in real-time on the comparison pages.
What if I can't find stock of 301392-000?
You can fill out our help required form which you can use to request a quote for 301392-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.