Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.25
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$5.25
|
12
in stock
|
Buy Now |
Bin Colour | Transparent |
---|---|
External Height | 4" |
External Width | 6.62" |
External Depth | 11.62" |
Carrying Capacity | 15lb |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 30130SCLAR?
Additional datasheets, footprints and schematics for 30130SCLAR are listed on our Part Details page. You can also find images and similar parts to 30130SCLAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30130SCLAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30130SCLAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30130SCLAR fall under?
The 30130SCLAR is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.
Can I view similar or alternative parts?
You can view similar parts to 30130SCLAR when available in the Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30130SCLAR you can contact the distributor directly for product support, shipping queries etc.
Is the 30130SCLAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30130SCLAR have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 30130SCLAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30130SCLAR often in real-time on the comparison pages.
What if I can't find stock of 30130SCLAR?
You can fill out our help required form which you can use to request a quote for 30130SCLAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.