Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.42
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
64,800
in stock
|
Buy Now | |
element14
from US$0.28
|
12,867
in stock
|
Buy Now | |
Farnell
from US$0.48
|
11,928
in stock
|
Buy Now | |
Sager
from US$0.39
|
9,691
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
3,359
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
1,990
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
482
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
428
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
424
in stock
|
Buy Now | |
Rapid Electronics
from US$23.56
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$0.42
|
-
|
Buy Now | |
TestEquity
from US$2,480.44
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 16mm |
---|---|
Battery Terminals | PCB Pins |
Contact Material | Phosphor Bronze |
Contact Plating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coin Cell Battery Holder |
Battery Holder Mount | Through Hole |
Battery Size Code | 16mm Coin Cell |
For Use With | 16mm Coin Cell |
No. of Batteries | 1 |
No. of Cells | 1 |
HOLDERCOIN16MM THM | Rutronik |
Battery Sizes Accepted:Coin Cell - 16mm | element14 |
BATTERY THM RETAINER, 16MM | Farnell |
Coin Cell Battery Holders PC COIN CELL CLIP | Sager |
Ultra Low Profile Through Hole Coin Cell Battery Contact Retainer for 16 mm Cell | Future Electronics |
Keystone Battery Holder 1x CR1612 / CR1616 / CR1620 / CR1632 Through Hole | Distrelec |
Coin Cell Clip 16mm 1 Cell PC-P | Schukat Electronic |
Retainer Contact, 16Mm Coin Cell, Through Hole | Newark Electronics |
Clip | Transfer Multisort Elektronik |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 3013 DS3231 Precision RTC Real Time Clock Breakout | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3013?
Additional datasheets, footprints and schematics for 3013 are listed on our Part Details page. You can also find images and similar parts to 3013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3013 fall under?
The 3013 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3013 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3013 you can contact the distributor directly for product support, shipping queries etc.
Is the 3013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3013 have stock available?
Authorised distributors including Rutronik, element14, Farnell, Sager and Future Electronics have stock available or on a lead time for 3013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3013 often in real-time on the comparison pages.
What if I can't find stock of 3013?
You can fill out our help required form which you can use to request a quote for 3013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.