Status: | Unknown |
---|---|
Series: | MH3012 Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 8 Ganged |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MH3012 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 8Ports |
No. of Positions | 8Ways |
8P8C 8PORT HARMONICA-SHIELDED 4.57 MM | RS |
Mod Jack, Shielded, Rj45, 8P8C, 8Port | Newark Electronics |
MOD JACK, SHIELDED, RJ45, 8P8C, 8PORT | element14 |
Where can I find additional details, specifications and documents for a 3012S-08(4.57)?
Additional datasheets, footprints and schematics for 3012S-08(4.57) are listed on our Part Details page. You can also find images and similar parts to 3012S-08(4.57) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3012S-08(4.57) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3012S-08(4.57) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3012S-08(4.57) fall under?
The 3012S-08(4.57) is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3012S-08(4.57) when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3012S-08(4.57) you can contact the distributor directly for product support, shipping queries etc.
Is the 3012S-08(4.57) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3012S-08(4.57) have stock available?
Authorised distributors including RS, GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3012S-08(4.57).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3012S-08(4.57) often in real-time on the comparison pages.
What if I can't find stock of 3012S-08(4.57)?
You can fill out our help required form which you can use to request a quote for 3012S-08(4.57) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.