Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
510
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
9,103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
663
in stock
|
Buy Now | |
Micros
from US$0.38
|
555
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
379
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
126
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
78
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$154.99
|
-
|
Buy Now | |
RS Americas
from US$4.03
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Carlton-Bates
from US$0.42
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 16mm |
---|---|
Battery Terminals | SMD |
Contact Material | Phosphor Bronze |
Contact Plating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coin Cell Battery Holder |
Battery Holder Mount | SMD |
Battery Size Code | 16mm Coin Cell |
For Use With | 16mm Coin Cell |
No. of Batteries | 1 |
No. of Cells | 1 |
16 mm Tin Nickel Plate SMT Coin Cell Clip Battery Holder | Future Electronics |
Clip | Transfer Multisort Elektronik |
Battery clip for | Micros |
BATTERY SOCKET | RS |
SM COIN CELL CLIP 3012 | Heilind Electronics |
HOLDERCOIN16MM H | Rutronik |
Coin Cell Clip 16mm 1 Cell SMD | Schukat Electronic |
Battery Sizes Accepted:Coin Cell - 16mm | element14 |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders 16mm COIN CELL CLIP SMT Sn PLTD PhosBrnz | Sager |
BATTERY SMD RETAINER, 16MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prinzing Safety Lockout Center Board/Each |Brady 3012 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3012?
Additional datasheets, footprints and schematics for 3012 are listed on our Part Details page. You can also find images and similar parts to 3012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3012 fall under?
The 3012 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3012 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3012 you can contact the distributor directly for product support, shipping queries etc.
Is the 3012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3012 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Micros, RS and Heilind Electronics have stock available or on a lead time for 3012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3012 often in real-time on the comparison pages.
What if I can't find stock of 3012?
You can fill out our help required form which you can use to request a quote for 3012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.