Status: | Unknown |
---|---|
Series: | 3 Series |
RoHS: | Compliant |
Product Range | 3 Series |
---|---|
Switch Mounting | Panel |
Switch Terminals | Card Edge Tabs |
Output Code | Decimal |
Readout | 0 to 9 |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
C&K Thumbwheel Switch DEC SP 10 POS FRONT | Distrelec |
Thumbwheel Switch, 0 To 9, Decimal | Newark Electronics |
Switch, Thumbwheel, Decimal, SP,10 Position, Snap-In, Front Mount, Type 0 Termination | C&K 301109000 | RS Americas |
Thumbwheel Switches & Pushwheel Switches DEC SP 10 POS FRONT | Sager |
Where can I find additional details, specifications and documents for a 301109000?
Additional datasheets, footprints and schematics for 301109000 are listed on our Part Details page. You can also find images and similar parts to 301109000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 301109000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 301109000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 301109000 fall under?
The 301109000 is listed under Switches & Relays > Switches > Thumbwheel Switches.
Can I view similar or alternative parts?
You can view similar parts to 301109000 when available in the Thumbwheel Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 301109000 you can contact the distributor directly for product support, shipping queries etc.
Is the 301109000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 301109000 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 301109000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 301109000 often in real-time on the comparison pages.
What if I can't find stock of 301109000?
You can fill out our help required form which you can use to request a quote for 301109000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.