3010 Safety & Workwear by Unknown

GLOVE SZ9 CHROME LEATHER 1PR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$13.38
17
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.10
3,130
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
776
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.18
5
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$61.28
5
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.45
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.46
-
Buy Now
Logo for Sager
Sager
from US$0.32
-
Buy Now

Specifications

Safety Category -
Glove Style Rigger
Glove Size 9
Product Range -
Colour Chrome
Material Leather
Size 9


3010 Battery Contacts by Keystone Electronics

RETAINER CONTACT, 23MM COIN CELL, SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Battery Sizes Accepted Coin Cell - 23mm
Battery Terminals SMD
Contact Material Phosphor Bronze
Contact Plating Nickel Plated Contacts
Body Material Phosphor Bronze
RoHS Compliant Yes

Alternative Descriptions

Surface Mount PCB 2354 Cell Size Lithium Coin Cell Battery Holder | Future Electronics
HOLDERCOIN23MM H | Rutronik
Retainer Contact, 23Mm Coin Cell, Smd | Newark Electronics
Holder, Battery | Carlton-Bates
Coin Cell Battery Holders SMT .939x1.339x.819 .093 Hole | Sager

3010 Semiconductors - Tools by Adafruit Industries

ADAFRUIT FEATHER M0 WIFI - ATSAMD21 + ATWINC1500

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Adafruit Adafruit Feather M0 WiFi ATSAMD21 + ATWINC1500 | Distrelec

3010-& by Brady Corporation

BRADY 3" SELF ADHESIVE SYMBOL & 10/PACK / Pack of 10 Labels

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

3010 Connectors by Abbatron

TERM STP 3010 ASSY

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3010?

Additional datasheets, footprints and schematics for 3010 are listed on our Part Details page. You can also find images and similar parts to 3010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3010 fall under?

The 3010 is listed under Tools & Maintenance > Safety & Workwear > Work Gloves.

Can I view similar or alternative parts?

You can view similar parts to 3010 when available in the Work Gloves range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3010 you can contact the distributor directly for product support, shipping queries etc.

Is the 3010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3010 have stock available?

Authorised distributors including RS Americas, Future Electronics, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 3010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3010 often in real-time on the comparison pages.

What if I can't find stock of 3010?

You can fill out our help required form which you can use to request a quote for 3010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay