Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$4.28 |
681
|
Buy Now | |
Future Electronics | US$1.47 |
1,900
|
Buy Now | |
RS Americas | US$4.08 |
1,566
|
Buy Now | |
Newark Electronics | US$3.98 |
681
|
Buy Now | |
element14 | US$3.76 |
677
|
Buy Now | |
Sager | US$0.88 |
485
|
Buy Now | |
Heilind Electronics | US$1.49 |
240
|
Buy Now | |
Heilind Electronics Asia | US$1.49 |
80
|
Buy Now | |
Electro Enterprises | US$5.57 |
25
|
Buy Now | |
Rapid Electronics | US$34.57 |
15
|
Buy Now | |
Conrad | US$24.59 |
7
|
Buy Now | |
Rutronik | US$1.49 |
-
|
Buy Now | |
RS | US$17.41 |
-
|
Buy Now | |
Avnet America | US$3.03 |
-
|
Buy Now | |
Carlton-Bates | US$4.64 |
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | 30 Series |
Switch, Pushbutton, Panel Mount, 1000 V (RMS) (Min.), 1 A at 115 VAC, SPST NO | Grayhill 30-1 | RS Americas |
Switch, Pushbutton, Spst-No, 1A, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V | Farnell |
Switch Push Button N.O. SPST Round Button 1A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Switch, Non-Lighted Pushbutton | Carlton-Bates |
Jaw Width | 63.5mm |
---|---|
Jaw Opening Max | 57.1mm |
Product Range | - |
Vice Jaw Opening Max | 57.1mm |
Vice Type | Bench |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR43 |
Battery Technology | Silver Oxide |
Battery Capacity | 130mAh |
Battery Terminals | Flat Top |
External Diameter | 11.6mm |
External Height | 4.2mm |
External Width | - |
External Depth | - |
Weight | 1.6g |
Battery IEC Code | SR1142SW |
Battery NEDA Code | 1132SO 1133SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Battery Sizes Accepted | Coin Cell - 30mm |
---|---|
No. of Batteries | 1 |
Accessory Type | Coin Cell Holder |
Battery Terminals | Through Hole |
Body Material | Black base PBT |
RoHS Compliant | Yes |
Space Saving 30 mm Single Coin Cell Through Hole Battery Holder | Future Electronics |
Coin Cell Battery Holders 30MM COIN HOLDER | Sager |
COIN CELL HOLDER | Heilind Electronics |
HOLDERCOIN30MM H THM | Rutronik |
RoHS Compliant | NA |
---|
RoHS Compliant | NA |
---|
Precision work and sawing wood and plastic. Nickel-plated steel bracket. Orange painted handle made of beech wood. Interchangeable saw blade by 360°. Blade made of tempered carbon steel, milled and set, 14 TPI.This text is machine translated. | Conrad |
Coping Saw with Wooden Handle | RS |
Blade Length | 152mm |
---|---|
Saw Type | Wood |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 30-1?
Additional datasheets, footprints and schematics for 30-1 are listed on our Part Details page. You can also find images and similar parts to 30-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-1 fall under?
The 30-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 30-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-1 have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, Farnell and element14 have stock available or on a lead time for 30-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-1 often in real-time on the comparison pages.
What if I can't find stock of 30-1?
You can fill out our help required form which you can use to request a quote for 30-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.