Status: | Unknown |
---|---|
Series: | ALPHA CONNECT Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.6" |
Product Range | ALPHA CONNECT Series |
SVHC | No SVHC (15-Jan-2019) |
CBL 4POS MALE TO WIRE 1.64' | Rapid Electronics |
Where can I find additional details, specifications and documents for a 300DCR NC404?
Additional datasheets, footprints and schematics for 300DCR NC404 are listed on our Part Details page. You can also find images and similar parts to 300DCR NC404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 300DCR NC404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 300DCR NC404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 300DCR NC404 fall under?
The 300DCR NC404 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 300DCR NC404 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 300DCR NC404 you can contact the distributor directly for product support, shipping queries etc.
Is the 300DCR NC404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 300DCR NC404 have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for 300DCR NC404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 300DCR NC404 often in real-time on the comparison pages.
What if I can't find stock of 300DCR NC404?
You can fill out our help required form which you can use to request a quote for 300DCR NC404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.