300DCN NC404 Sensors & Transducers by Alpha Wire

SENSOR CORD 4P M12 PLUG-FREE END 0.5M

Status: Unknown
Series: ALPHA CONNECT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.04

Distributor Stock
Logo for Farnell
Farnell
from US$17.04
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A M12 Sensor Straight 4 Position Plug
Connector Type B Free End
Cable Length - Metric 500mm
Cable Length - Imperial 19.6"
Product Range ALPHA CONNECT Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SENSOR CORD, 4P, M12 PLUG-FREE END, 0.5M | Farnell
Sensor Cord, 4P, M12 Plug-Free End, 0.5M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 300DCN NC404?

Additional datasheets, footprints and schematics for 300DCN NC404 are listed on our Part Details page. You can also find images and similar parts to 300DCN NC404 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 300DCN NC404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 300DCN NC404 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 300DCN NC404 fall under?

The 300DCN NC404 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 300DCN NC404 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 300DCN NC404 you can contact the distributor directly for product support, shipping queries etc.

Is the 300DCN NC404 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 300DCN NC404 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 300DCN NC404.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 300DCN NC404 often in real-time on the comparison pages.

What if I can't find stock of 300DCN NC404?

You can fill out our help required form which you can use to request a quote for 300DCN NC404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay