Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Knob / Dial Style | Round Knurled |
---|---|
Shaft Diameter | 3.175mm |
Knob Diameter | 21.59mm |
Shaft Type | Round |
Knob Material | Plastic |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3009-1-B?
Additional datasheets, footprints and schematics for 3009-1-B are listed on our Part Details page. You can also find images and similar parts to 3009-1-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3009-1-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3009-1-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3009-1-B fall under?
The 3009-1-B is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 3009-1-B when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3009-1-B you can contact the distributor directly for product support, shipping queries etc.
Is the 3009-1-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3009-1-B have stock available?
There is no stock from authorised distributors for 3009-1-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3009-1-B often in real-time on the comparison pages.
What if I can't find stock of 3009-1-B?
You can fill out our help required form which you can use to request a quote for 3009-1-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.