Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
120,339
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
40,113
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
19,306
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
17,009
in stock
|
Buy Now | |
element14
from US$0.30
|
5,838
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
5,788
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
530
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
348
in stock
|
Buy Now | |
Carlton-Bates
from US$0.51
|
-
|
Buy Now | |
Sager
from US$0.47
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 24mm |
---|---|
Battery Terminals | PCB Pins |
Contact Material | Phosphor Bronze |
Contact Plating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coin Cell Battery Holder |
Battery Holder Mount | Through Hole |
Battery Size Code | 24mm Coin Cell |
For Use With | 24mm coin cell |
No. of Batteries | 1 |
No. of Cells | 1 |
| Heilind Electronics |
HOLDERCOIN24MM H | Rutronik |
24 mm Through Hole Ultra Low Profile Compact Contact Retainer | Future Electronics |
Retainer Contact, 24Mm Coin Cell, Through Hole | Newark Electronics |
Coin Cell Clip 24mm 1 Cell PC-P | Schukat Electronic |
Clip | Transfer Multisort Elektronik |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders THM Cpct Contacts 1.00x.890x.350 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3009?
Additional datasheets, footprints and schematics for 3009 are listed on our Part Details page. You can also find images and similar parts to 3009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3009 fall under?
The 3009 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3009 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3009 you can contact the distributor directly for product support, shipping queries etc.
Is the 3009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3009 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rutronik, Future Electronics and element14 have stock available or on a lead time for 3009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3009 often in real-time on the comparison pages.
What if I can't find stock of 3009?
You can fill out our help required form which you can use to request a quote for 3009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.