Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.11
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$18.11
|
-
|
Buy Now |
Bin Colour | Transparent |
---|---|
External Height | 6" |
External Width | 8.38" |
External Depth | 17.88" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 30088SCLAR?
Additional datasheets, footprints and schematics for 30088SCLAR are listed on our Part Details page. You can also find images and similar parts to 30088SCLAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30088SCLAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30088SCLAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30088SCLAR fall under?
The 30088SCLAR is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.
Can I view similar or alternative parts?
You can view similar parts to 30088SCLAR when available in the Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30088SCLAR you can contact the distributor directly for product support, shipping queries etc.
Is the 30088SCLAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30088SCLAR have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 30088SCLAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30088SCLAR often in real-time on the comparison pages.
What if I can't find stock of 30088SCLAR?
You can fill out our help required form which you can use to request a quote for 30088SCLAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.