Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1192278-4,
3008233001 |
Wire Color | Yellow with Green Stripe |
---|---|
Conductor Material | Tin-Plated Copper |
Insulation Material | Halogen-Free Polymer |
Number of Conductors | 1 |
Wire Size | 3.31mm², 12AWG |
Wire Diameter | .11in, 2.8mm |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Cable Type | Spec 100G |
Product Type | Wire |
Cable Style | Primary |
Product Classification | Wire - Spec 99 & 100 |
Operating Temperature Range | -55 – 125°C |
Spec 100G 1Conductor 12AWG Tin Plated Copper Yellow/Green 1300VAC | Avnet America |
TE Connectivity 100G0111-3.00-45 Wire And Cable 1 Conduc | Distrelec |
Where can I find additional details, specifications and documents for a 3008233001?
Additional datasheets, footprints and schematics for 3008233001 are listed on our Part Details page. You can also find images and similar parts to 3008233001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3008233001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3008233001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3008233001 fall under?
The 3008233001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 3008233001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3008233001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3008233001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3008233001 have stock available?
Authorised distributors including Avnet America, Distrelec and TTI Europe have stock available or on a lead time for 3008233001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3008233001 often in real-time on the comparison pages.
What if I can't find stock of 3008233001?
You can fill out our help required form which you can use to request a quote for 3008233001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.