Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.44
|
7,502
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
4,519
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
1,506
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
419
in stock
|
Buy Now | |
RS Americas
from US$0.0440
|
359
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
258
in stock
|
Buy Now | |
element14
from US$3.23
|
258
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
180
in stock
|
Buy Now | |
Rutronik
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$132.98
|
-
|
Buy Now | |
Carlton-Bates
from US$0.51
|
-
|
Buy Now | |
Sager
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$1.66
|
-
|
Buy Now |
Enclosure Type | Junction Box |
---|---|
External Height - Metric | 99mm |
External Width - Metric | 64mm |
External Depth - Metric | 86mm |
Enclosure Material | - |
Body Colour | Yellow |
IP Rating | - |
NEMA Rating | - |
External Height - Imperial | 3.88" |
External Width - Imperial | 2.5" |
External Depth - Imperial | 3.38" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (17-Dec-2015) |
WEATHERPROOF OUTLET BOX | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | Coin Cell - 24mm |
---|---|
Battery Terminals | SMD |
Contact Material | Phosphor Bronze |
Contact Plating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coin Cell Battery Holder |
Battery Holder Mount | SMD |
Battery Size Code | 24mm Coin Cell |
For Use With | 24mm coin cell |
No. of Batteries | 1 |
No. of Cells | 1 |
Surface Mount Low Profile Tape and Reel Coin Cell Battery Holder for 24 mm Cell | Future Electronics |
| Heilind Electronics |
Clip | Transfer Multisort Elektronik |
Coin Cell Clip 24mm 1 Cell SMD | Schukat Electronic |
HOLDER COIN CR2450 SMT | Rutronik |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders 2450 Battery RETAINER | Sager |
BATTERY SMD RETAINER, 24MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Material | Steel |
---|---|
Connector Mounting | PCB Mount |
Connector Type | Terminal Strip, Lug |
Contact Material | Steel |
RoHS Compliant | Yes |
Terminal Block, Standard, 8 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 3008?
Additional datasheets, footprints and schematics for 3008 are listed on our Part Details page. You can also find images and similar parts to 3008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3008 fall under?
The 3008 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 3008 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3008 you can contact the distributor directly for product support, shipping queries etc.
Is the 3008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3008 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 3008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3008 often in real-time on the comparison pages.
What if I can't find stock of 3008?
You can fill out our help required form which you can use to request a quote for 3008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.