Status: | Unknown |
---|---|
Series: | 3000 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
270
in stock
|
Buy Now | |
Future Electronics
from US$30.23
|
102
in stock
|
Buy Now | |
RS Americas
from US$29.26
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$26.98
|
35
in stock
|
Buy Now | |
element14
from US$24.73
|
35
in stock
|
Buy Now | |
Farnell
from US$28.97
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$46.14
|
-
|
Buy Now |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 8" |
Length - Metric | 203mm |
Width - Imperial | 6" |
Width - Metric | 152mm |
Bag Thickness | 76.2µm |
Bag Colour | Transparent |
Seal Type | Resealable |
Product Range | 3000 Series |
SVHC | No SVHC (15-Jan-2018) |
Zip Static Shield Bag,150x200mm | RS |
Protection bag | Transfer Multisort Elektronik |
SCC 1000 Zip Top Reclosable Static Shield Bag (Size 6 x 8) | SCS 30068 | RS Americas |
Scc1000 Static Shielding Bag, Zip | Newark Electronics |
SCC1000 STATIC SHIELDING BAG, ZIP | element14 |
Where can I find additional details, specifications and documents for a 30068?
Additional datasheets, footprints and schematics for 30068 are listed on our Part Details page. You can also find images and similar parts to 30068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30068 fall under?
The 30068 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 30068 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30068 you can contact the distributor directly for product support, shipping queries etc.
Is the 30068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30068 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 30068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30068 often in real-time on the comparison pages.
What if I can't find stock of 30068?
You can fill out our help required form which you can use to request a quote for 30068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.