Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HVS-1583D,
1192277-6 |
Number of Cores | 1 |
---|---|
Insulation Diameter (Plastic) | 1.1 – 1.6in |
Insulation Diameter (PILC) | 1.05 – 1.3in |
Conductor Diameter | .81 – 1in |
Cross-Section Range | 500 – 750AWG/kcmil |
Voltage Class | ≤ 15kV |
Design Specification | IEEE 404 |
Application Type | Inline, Transition |
Installation Instruction | English |
Product Availability | AMERICAS |
Insulation | Plastic |
Mechanical Connectors Included | No |
Technology | Heat Shrink |
Cable Shield Style | Tape |
Mvj Trans |Energydivision Te Connectivity 300623-000 | Newark Electronics |
Inline Transition Kit 500kcmil to 749kcmil | Avnet America |
Where can I find additional details, specifications and documents for a 300623-000?
Additional datasheets, footprints and schematics for 300623-000 are listed on our Part Details page. You can also find images and similar parts to 300623-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 300623-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 300623-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 300623-000 fall under?
The 300623-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 300623-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 300623-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 300623-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 300623-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 300623-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 300623-000 often in real-time on the comparison pages.
What if I can't find stock of 300623-000?
You can fill out our help required form which you can use to request a quote for 300623-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.