Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.00
|
110
in stock
|
Buy Now | |
RS Americas
from US$0.0390
|
249
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
110
in stock
|
Buy Now | |
element14
from US$2.93
|
110
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
11
in stock
|
Buy Now | |
Distrelec
from US$8.86
|
4
in stock
|
Buy Now | |
Electro Enterprises
from US$2.41
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.46
|
-
|
Buy Now | |
RS
from US$85.80
|
-
|
Buy Now | |
Avnet America
from US$131.72
|
-
|
Buy Now | |
Carlton-Bates
from US$0.43
|
-
|
Buy Now | |
Sager
from US$0.31
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 24mm |
---|---|
Battery Terminals | SMD |
Contact Material | Phosphor Bronze |
Contact Plating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Holder Mount | SMD |
Battery Size Code | 24mm Coin Cell |
For Use With | 24mm coin cell |
No. of Batteries | 1 |
No. of Cells | 1 |
24 mm Surface Mount PCB Lithium Coin Cell Battery Holder | Future Electronics |
Clip | Transfer Multisort Elektronik |
HOLDERCOIN24MM H | Rutronik |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders SM COIN CELL BH 24mm | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Imperial | - |
---|---|
Stud Size - Metric | - |
Terminal Material | Steel |
Product Range | - |
Connector Mounting | PCB Mount |
Connector Type | Terminal Strip Lug |
Contact Material | Steel |
Terminal Block, Standard, 6 Position | Newark Electronics |
TERMINAL BLOCK, STANDARD, 6 POSITION | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 3W Class D Amplifier | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3006?
Additional datasheets, footprints and schematics for 3006 are listed on our Part Details page. You can also find images and similar parts to 3006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3006 fall under?
The 3006 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3006 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3006 you can contact the distributor directly for product support, shipping queries etc.
Is the 3006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3006 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 3006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3006 often in real-time on the comparison pages.
What if I can't find stock of 3006?
You can fill out our help required form which you can use to request a quote for 3006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.