Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
244
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1,608
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
244
in stock
|
Buy Now | |
element14
from US$2.38
|
244
in stock
|
Buy Now | |
RS Americas
from US$1.68
|
230
in stock
|
Buy Now | |
Carlton-Bates
from US$0.40
|
-
|
Buy Now | |
Sager
from US$0.22
|
-
|
Buy Now |
Stud Size - Imperial | - |
---|---|
Stud Size - Metric | - |
Terminal Material | Steel |
Product Range | - |
Connector Mounting | Panel Mount |
Connector Type | Terminal Strip Lug |
Contact Material | Steel |
No. of Contacts | 4Contacts |
Terminal Strip, 4 Position | Newark Electronics |
TERMINAL STRIP, 4 POSITION | element14 |
Conn Term Strip Lug type 4 Term 5/16 in Pitch .140 in mnt hole | Abbatron / HH Smith 3004 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | Coin Cell - 23mm |
---|---|
Battery Terminals | SMD |
Contact Material | Phosphor Bronze |
Contact Plating | Nickel Plated Contacts |
Body Material | Phosphor Bronze |
RoHS Compliant | Yes |
Ultra Low Profile SMT Coin Cell Battery Contact Retainer for 23 mm Cell | Future Electronics |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders SM COIN CELL BH 23mm | Sager |
Where can I find additional details, specifications and documents for a 3004?
Additional datasheets, footprints and schematics for 3004 are listed on our Part Details page. You can also find images and similar parts to 3004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3004 fall under?
The 3004 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 3004 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3004 you can contact the distributor directly for product support, shipping queries etc.
Is the 3004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3004 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3004 often in real-time on the comparison pages.
What if I can't find stock of 3004?
You can fill out our help required form which you can use to request a quote for 3004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.