Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
784,546
in stock
|
Buy Now | |
Sager
from US$0.41
|
33,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
8,598
in stock
|
Buy Now | |
element14
from US$1.13
|
8,598
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
8,413
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
3,353
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
3,110
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
1,500
in stock
|
Buy Now | |
SOS electronic
from US$0.38
|
850
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
488
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
145
in stock
|
Buy Now | |
Farnell
from US$0.39
|
10
in stock
|
Buy Now | |
Avnet America
from US$67.69
|
-
|
Buy Now | |
Carlton-Bates
from US$267.60
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
Battery Terminals | PCB Pins |
Contact Material | Phosphor Bronze |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Retainer |
Cell Diameter Max | 20mm |
For Use With | BR2016 CR2016 DL2016 BR2020 CL2020 BR2025 CR2025 DL2025 DR2032 CR2032 DL2032 Batteries |
No. of Cells | 1 |
Ultra Low Profile Through Hole Coin Cell Battery Contact Retainer for 20 mm Cell | Future Electronics |
Coin Cell Battery Holders TH COIN CELL BATTERY HOLDER 20mm | Sager |
Retainer Contact, Through Hole, 20Mm Coin Cell | Newark Electronics |
HOLDERCOIN20MM H | Rutronik |
Clip | Transfer Multisort Elektronik |
Coin Cell Clip 20mm 1 Cell PC-P | Schukat Electronic |
Battery holder, PCB for CR20xx | SOS electronic |
Through-hole PCB coin cell holder,20mm | RS |
Keystone Battery Holder 1x CR2020 / CR2025 / CR2032 Through Hole | Distrelec |
BATT CONTACT, COIN CELL 20MM, TH | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 3003?
Additional datasheets, footprints and schematics for 3003 are listed on our Part Details page. You can also find images and similar parts to 3003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3003 fall under?
The 3003 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3003 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3003 you can contact the distributor directly for product support, shipping queries etc.
Is the 3003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3003 have stock available?
Authorised distributors including Future Electronics, Sager, Newark Electronics, element14 and Rutronik have stock available or on a lead time for 3003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3003 often in real-time on the comparison pages.
What if I can't find stock of 3003?
You can fill out our help required form which you can use to request a quote for 3003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.