30023 Desco Industries Parts by Desco Industries

ANTISTATIC BAG RESEALABLE 51X76MM

Status: Unknown
Series: 3000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for RS
RS
from US$0.19
10,500
in stock
Buy Now
Logo for element14
element14
from US$14.05
113
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.99
80
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.04
80
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$12.17
11
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$14.70
7
in stock
Buy Now

Specifications

Bag Type Static Shielding Bag (Metal-In)
Length - Imperial 3"
Length - Metric 76mm
Width - Imperial 2"
Width - Metric 51mm
Bag Thickness 76.2µm
Bag Colour Transparent
Seal Type Resealable
Product Range 3000 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SHIELD BAG,METAL-IN ZIP, 51x76MM,100EA | RS
Scc1000 Static Shielding Bag, Zip | Newark Electronics
SCC1000 STATIC SHIELDING BAG, ZIP | Farnell
ZipTop Reclosable Static Shielding Bag (Size 2 x 3) | SCS 30023 | RS Americas


30023 Connectors by 3M

3M Scotchlok Copper One Hole Lug 30023, up to 35 kV, 2 AWG, Brown

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

2? x 3? Statshied® Transparent Metal-In Standard ESD Shielding Bags | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30023?

Additional datasheets, footprints and schematics for 30023 are listed on our Part Details page. You can also find images and similar parts to 30023 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30023 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30023 fall under?

The 30023 is listed under Desco Industries Parts.

Can I view similar or alternative parts?

You can view similar parts to 30023 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30023 you can contact the distributor directly for product support, shipping queries etc.

Is the 30023 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 30023 have stock available?

Authorised distributors including RS, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 30023.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30023 often in real-time on the comparison pages.

What if I can't find stock of 30023?

You can fill out our help required form which you can use to request a quote for 30023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay