Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
305
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
99,547
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
5,193
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
1,212
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
1,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
793
in stock
|
Buy Now | |
element14
from US$0.27
|
793
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
524
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
506
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
300
in stock
|
Buy Now | |
SOS electronic
from US$0.36
|
130
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
79
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Carlton-Bates
from US$0.40
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.55
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
Battery Terminals | SMD |
Contact Material | Phosphor Bronze |
Contact Plating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Retainer |
Battery Holder Mount | SMD |
Battery Size Code | 20mm Coin Cell |
For Use With | 20mm coin cell |
No. of Batteries | 1 |
No. of Cells | 1 |
Ultra Low Profile SMT Coin Cell Battery Contact Retainer for 20 mm Cell | Future Electronics |
SM COIN CELL CLIP | Heilind Electronics |
Coin Cell Clip 20mm 1 Cell SMD | Schukat Electronic |
Retainer Contact, 20Mm Coin Cell, Smd | Newark Electronics |
Battery Sizes Accepted:Coin Cell - 20mm | element14 |
Clip | Transfer Multisort Elektronik |
Surface mount PCB coin cell holder,20mm | RS |
Keystone 3002 20mm SMT Coin Cell Retainer | Rapid Electronics |
Battery holder 20mm SMD | SOS electronic |
HOLDERCOIN20MM H | Rutronik |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders SM COIN CELL BH 20mm | Sager |
BATTERY SMD RETAINER, 20MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Short Header Set | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Material | Steel |
---|---|
Connector Mounting | PCB Mount |
Connector Type | Terminal Strip, Lug |
Contact Material | Steel |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3002?
Additional datasheets, footprints and schematics for 3002 are listed on our Part Details page. You can also find images and similar parts to 3002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3002 fall under?
The 3002 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3002 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3002 you can contact the distributor directly for product support, shipping queries etc.
Is the 3002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3002 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Schukat Electronic and Newark Electronics have stock available or on a lead time for 3002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3002 often in real-time on the comparison pages.
What if I can't find stock of 3002?
You can fill out our help required form which you can use to request a quote for 3002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.