Status: | Unknown |
---|---|
Series: | CRC Paint Markers |
RoHS: | Unknown |
Coating Type | Paint |
---|---|
Coating Applications | Industrial Mechanical Telecommunications |
Dispensing Method | Aerosol |
Coating Colour | Green |
Weight | - |
Product Range | CRC Paint Markers |
SVHC | No SVHC (27-Jun-2018) |
Volume | 500ml |
AQUA PAINT MARKER VERT FLUO | RS |
Super-Safeway Standard Depth Two Single Outlet Box NEMA L5-15 | Avnet America |
Where can I find additional details, specifications and documents for a 30012?
Additional datasheets, footprints and schematics for 30012 are listed on our Part Details page. You can also find images and similar parts to 30012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30012 fall under?
The 30012 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 30012 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30012 you can contact the distributor directly for product support, shipping queries etc.
Is the 30012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30012 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 30012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30012 often in real-time on the comparison pages.
What if I can't find stock of 30012?
You can fill out our help required form which you can use to request a quote for 30012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.