Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.26 |
15,800
|
Buy Now | |
Heilind Electronics | US$0.32 |
152,836
|
Buy Now | |
Heilind Electronics Asia | US$0.32 |
45,851
|
Buy Now | |
RS Americas | US$0.06 |
5,288
|
Buy Now | |
Newark Electronics | US$73.76 |
2,200
|
Buy Now | |
Rutronik | US$0.14 |
1,400
|
Buy Now | |
Transfer Multisort Elektronik | US$0.30 |
1,012
|
Buy Now | |
Schukat Electronic | US$0.29 |
480
|
Buy Now | |
RS | US$0.69 |
180
|
Buy Now | |
SOS electronic | US$0.26 |
86
|
Buy Now | |
Carlton-Bates | US$17.25 |
43
|
Buy Now | |
Rapid Electronics | US$30.16 |
20
|
Buy Now | |
element14 | US$4.27 |
6
|
Buy Now | |
Farnell | US$5.28 |
6
|
Buy Now | |
Distrelec | US$810.96 |
-
|
Buy Now | |
Sager | US$0.20 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Cleaner Type | - |
---|---|
Cleaner Applications | - |
Dispensing Method | Tub |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | - |
Accessory Type | Impregnated Wipe |
For Use With | Computers / Office Equipments / Peripherals |
Wipe Length | 220mm |
Wipe Material | Cellulose |
Wipe Width | 130mm |
FLEXIBLE RULER, STEEL, 6INX0.468IN | element14 |
Length | 6" |
---|---|
Width | 0.468" |
Graduations | 1/32", 1/64" |
Tool Body Material | Steel |
Body Material | Steel |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | 3001 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 4.17mm |
Knob Material | Phenolic |
Knob / Dial Style | Round |
Knob Diameter | 16.76mm |
Product Range | 3001 Series |
RoHS Compliant | Yes |
Battery Sizes Accepted | Coin Cell - 12mm |
---|---|
Battery Terminals | PCB Pins |
Contact Material | Phosphor Bronze |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Retainer |
Cell Diameter Max | 12mm |
For Use With | BR1216 CR1216 BR1220 CL1220 CR1220 BR1225 Batteries |
No. of Cells | 1 |
PC COIN CELL CLIP | Heilind Electronics |
Ultra Low Profile Through Hole Coin Cell Battery Contact Retainer for 12 mm Cell | Future Electronics |
HOLDERCOIN12MM H | Rutronik |
Clip | Transfer Multisort Elektronik |
Coin Cell Clip 12mm 1 Cell PC-P | Schukat Electronic |
Through-hole PCB coin cell holder,12mm | RS |
Battery holder for lithium coin cell dia. 12mm, THM | SOS electronic |
Coin Cell Battery Holders TH COIN CELL BATTERY HOLDER 12mm | Sager |
RoHS Compliant | NA |
---|
Signal Generator Type | Audio |
---|---|
No. of Channels | 1 Channel |
Bandwidth | 150kHz |
Signal Generator Modulation | AM, FM |
External Depth | 21mm |
External Height | 150mm |
External Width | 82mm |
RoHS Compliant | Yes |
(2)Sng Rcpt Port Outlet Box |Molex 3001 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3001?
Additional datasheets, footprints and schematics for 3001 are listed on our Part Details page. You can also find images and similar parts to 3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3001 fall under?
The 3001 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 3001 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3001 often in real-time on the comparison pages.
What if I can't find stock of 3001?
You can fill out our help required form which you can use to request a quote for 3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.