| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.28
| Distributor | Stock | ||
|---|---|---|---|
|
Sager
from US$0.47
|
53,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.28
|
50,000
in stock
|
Buy Now |
|
Farnell
from US$0.50
|
3,292
in stock
|
Buy Now |
|
Heilind Electronics Europe
-
|
10,000
in stock
|
Buy Now |
|
TME
from US$0.62
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.73
|
0
in stock
|
Buy Now |
|
Compona
from US$0.81
|
0
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.65
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.53
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.36
|
0
in stock
|
Buy Now |
|
Carlton-Bates
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Battery Sizes Accepted | Coin Cell - 12mm |
|---|---|
| No. of Batteries | 1 |
| RoHS Compliant | Yes |
| Coin Cell Battery Holders SM COIN CELL B/H | Sager |
| Ultra Low Profile SMT Coin Cell Battery Contact Retainer for 12 mm Cell | Future Electronics |
| SM CLIP ON TAPE & REEL | Heilind Electronics Europe |
| Holder | TME |
| BATTERY RETAINER, COIN CELL,12MM, SURFACE MOUNT, TAPE & REEL | RS Americas |
| KEYSTONE 3000TR Battery holder | Compona |
| Coin Cell Clip 12mm 1 Cell SMD T&R | Schukat Electronic |
| Battery Holder, Coin Cell, 1 Cell, Tab, PCB, Surface Mount, 0.472 in. Dia | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3000TR?
Additional datasheets, footprints and schematics for 3000TR are listed on our Part Details page. You can also find images and similar parts to 3000TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3000TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3000TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3000TR fall under?
The 3000TR is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 3000TR when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3000TR you can contact the distributor directly for product support, shipping queries etc.
Is the 3000TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3000TR have stock available?
Authorised distributors including Sager, Future Electronics, Farnell, Heilind Electronics Europe and TME have stock available or on a lead time for 3000TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3000TR often in real-time on the comparison pages.
What if I can't find stock of 3000TR?
You can fill out our help required form which you can use to request a quote for 3000TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.