Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$125.32
Distributor | Stock | ||
---|---|---|---|
element14
from US$125.32
|
-
|
Buy Now |
Supply Voltage V AC | 230V |
---|---|
Input Power | 130W |
No Load Speed | 33000rpm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 3000JD?
Additional datasheets, footprints and schematics for 3000JD are listed on our Part Details page. You can also find images and similar parts to 3000JD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3000JD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3000JD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3000JD fall under?
The 3000JD is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to 3000JD when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3000JD you can contact the distributor directly for product support, shipping queries etc.
Is the 3000JD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3000JD have stock available?
Authorised distributors including element14 have stock available or on a lead time for 3000JD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3000JD often in real-time on the comparison pages.
What if I can't find stock of 3000JD?
You can fill out our help required form which you can use to request a quote for 3000JD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.