30008 Storage Products & Accessories by Akro Mills

Storage, Bin Shelving

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.99

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$192.69
-
Buy Now
Logo for RS Americas
RS Americas
from US$46.92
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$119.90
-
Buy Now

Specifications

RoHS Compliant NA


30008 Hand & Workholding Tools by Greenlee

STEP BIT, 28.6MM DIA, 74.6MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Tip / Nozzle O.D. 28.6mm
Length 74.6mm
RoHS Compliant NA

Alternative Descriptions

Drill, Step, Multi Hole, 1/8 in. - 1-3/8 in. Hole | Carlton-Bates

3000-8 Connectors by Brady Corporation

BRADY 2" SELF ADHESIVE NUMBER 8 10/PACK / Pack of 10 Labels

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Brady 2" Self Adhesive Number 8 10/Pack/Pack Of 10 Labels |Brady 3000-8 | Newark Electronics

30008 Circuit Protection by Littelfuse

RACK FRAME FOR 00940503ZXPG or DSPLYLRG / BOX

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30008?

Additional datasheets, footprints and schematics for 30008 are listed on our Part Details page. You can also find images and similar parts to 30008 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30008 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30008 fall under?

The 30008 is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.

Can I view similar or alternative parts?

You can view similar parts to 30008 when available in the Bins range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30008 you can contact the distributor directly for product support, shipping queries etc.

Is the 30008 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 30008 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Carlton-Bates have stock available or on a lead time for 30008.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30008 often in real-time on the comparison pages.

What if I can't find stock of 30008?

You can fill out our help required form which you can use to request a quote for 30008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay