300-24-2-10 Test Leads & Test Probes by AEMC Instruments

PROBE, CURRENT, MULTI FUNCTION

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Meter Side Connector 4mm Banana Plug
Probe Side Connector Flexible Cord Probe
Current Range Max 300A
Current Range Min 5A
Accuracy % 1%
Current Probe Range 5 A to 300 A
RoHS Compliant Yes

More Parts in Current / Clamp Test Probes


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 300-24-2-10?

Additional datasheets, footprints and schematics for 300-24-2-10 are listed on our Part Details page. You can also find images and similar parts to 300-24-2-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 300-24-2-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 300-24-2-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 300-24-2-10 fall under?

The 300-24-2-10 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to 300-24-2-10 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 300-24-2-10 you can contact the distributor directly for product support, shipping queries etc.

Is the 300-24-2-10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 300-24-2-10 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 300-24-2-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 300-24-2-10 often in real-time on the comparison pages.

What if I can't find stock of 300-24-2-10?

You can fill out our help required form which you can use to request a quote for 300-24-2-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay