Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Cable Type | - |
---|---|
Cable Length | 1.5m |
No. of Wires | - |
Product Range | - |
Cable Assembly Type | Low Voltage |
Cable Length - Imperial | 4.92ft |
Cable Length - Metric | 1.5m |
Jacket Colour | Black |
POWER SPLITTER, 1:6 | element14 |
POWER SPLITTER, 1: 6 | Farnell |
Where can I find additional details, specifications and documents for a 300-2006?
Additional datasheets, footprints and schematics for 300-2006 are listed on our Part Details page. You can also find images and similar parts to 300-2006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 300-2006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 300-2006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 300-2006 fall under?
The 300-2006 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 300-2006 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 300-2006 you can contact the distributor directly for product support, shipping queries etc.
Is the 300-2006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 300-2006 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 300-2006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 300-2006 often in real-time on the comparison pages.
What if I can't find stock of 300-2006?
You can fill out our help required form which you can use to request a quote for 300-2006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.