Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.03
|
34
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
1,451
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
531
in stock
|
Buy Now | |
element14
from US$0.59
|
531
in stock
|
Buy Now | |
Farnell
from US$0.59
|
531
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
180
in stock
|
Buy Now | |
Relay Specialties
-
|
5
in stock
|
Buy Now | |
Avnet America
from US$80.94
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | - |
Jaw Opening Max | - |
Insulator Colour | - |
Product Range | - |
Contact Material | Steel |
Contact Plating | Tin Plated Contacts |
Termination Method | Banana Plug or Solder |
Alligator clip standard steel brighttin solder or banana plug connection | Abbatron / HH Smith 300 | RS Americas |
Connector | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | - |
---|---|
Saw Type | Wood |
Product Range | - |
Length | 320mm |
TPI (f) | 15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Temperature Max | 850°F |
---|---|
Temperature Min | 350°F |
Output Power | 320W |
Supply Voltage VAC | 240VAC |
Heat Temperature Max | 850°F |
Supply Voltage | 240VAC |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Features | Single control knob and exclusive split-ball lock head firmly in place |
---|---|
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Solid Wall Series |
RoHS: | Unknown |
Product Range | Solid Wall Series |
---|---|
External Width | 12.7mm |
External Height | 8.89mm |
Raceway / Duct Color | Ivory |
Raceway / Duct Material | PVC (Polyvinylchloride) |
Colour | Ivory |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 300?
Additional datasheets, footprints and schematics for 300 are listed on our Part Details page. You can also find images and similar parts to 300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 300 fall under?
The 300 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 300 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 300 you can contact the distributor directly for product support, shipping queries etc.
Is the 300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 300 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 300 often in real-time on the comparison pages.
What if I can't find stock of 300?
You can fill out our help required form which you can use to request a quote for 300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.