Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Desktop |
---|---|
Battery Technologies Supported | Li-Ion |
Supply Voltage | 200V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | - |
Battery Charger, Desktop, 30Min, 1.5Ah | Newark Electronics |
BATTERY CHARGER, DESKTOP, 30MIN, 1.5AH | element14 |
Where can I find additional details, specifications and documents for a 30 MIN FAST CHARGER?
Additional datasheets, footprints and schematics for 30 MIN FAST CHARGER are listed on our Part Details page. You can also find images and similar parts to 30 MIN FAST CHARGER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30 MIN FAST CHARGER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30 MIN FAST CHARGER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30 MIN FAST CHARGER fall under?
The 30 MIN FAST CHARGER is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 30 MIN FAST CHARGER when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30 MIN FAST CHARGER you can contact the distributor directly for product support, shipping queries etc.
Is the 30 MIN FAST CHARGER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30 MIN FAST CHARGER have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 30 MIN FAST CHARGER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30 MIN FAST CHARGER often in real-time on the comparison pages.
What if I can't find stock of 30 MIN FAST CHARGER?
You can fill out our help required form which you can use to request a quote for 30 MIN FAST CHARGER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.