Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Receptacle |
Convert To Positions | 8Positions |
Product Range | - |
Coupler, Modular | Carlton-Bates |
Where can I find additional details, specifications and documents for a 30-9689?
Additional datasheets, footprints and schematics for 30-9689 are listed on our Part Details page. You can also find images and similar parts to 30-9689 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-9689 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-9689 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-9689 fall under?
The 30-9689 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 30-9689 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-9689 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-9689 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-9689 have stock available?
Authorised distributors including element14, Farnell and Carlton-Bates have stock available or on a lead time for 30-9689.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-9689 often in real-time on the comparison pages.
What if I can't find stock of 30-9689?
You can fill out our help required form which you can use to request a quote for 30-9689 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.