30-9654-BU Connectors by GC Electronics

MODULAR CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.69

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.69
47
in stock
Buy Now

Specifications

In Line Connector A -
Convert From Gender Jack
Convert From Positions 4Positions
In Line Connector B -
Convert To Gender Receptacle
Convert To Positions 8Positions
Connector Type Adaptor In-Line

Alternative Descriptions

Connector MOD SPLITTER 4P4C TO 4P4C | GC Electronics 30-9654-BU | RS Americas
Modular Connector | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30-9654-BU?

Additional datasheets, footprints and schematics for 30-9654-BU are listed on our Part Details page. You can also find images and similar parts to 30-9654-BU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30-9654-BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-9654-BU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30-9654-BU fall under?

The 30-9654-BU is listed under Cable Leads & Connectors > Connectors > Modular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 30-9654-BU when available in the Modular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30-9654-BU you can contact the distributor directly for product support, shipping queries etc.

Is the 30-9654-BU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 30-9654-BU have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 30-9654-BU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30-9654-BU often in real-time on the comparison pages.

What if I can't find stock of 30-9654-BU?

You can fill out our help required form which you can use to request a quote for 30-9654-BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay