Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Carlton-Bates
-
|
-
|
Buy Now |
Connector Type A | 6P4C Modular Plug |
---|---|
Connector Type B | 6P4C Modular Plug |
Cable Length - Imperial | 15ft |
Cable Length - Metric | 4.6m |
Jacket Color | Ivory |
Cable Length | 15ft |
Extension Cord, 15-ft L, 4C, Ivory, Modular Plug | Carlton-Bates |
Where can I find additional details, specifications and documents for a 30-9513?
Additional datasheets, footprints and schematics for 30-9513 are listed on our Part Details page. You can also find images and similar parts to 30-9513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-9513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-9513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-9513 fall under?
The 30-9513 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Telephone Cables.
Can I view similar or alternative parts?
You can view similar parts to 30-9513 when available in the Telephone Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-9513 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-9513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-9513 have stock available?
Authorised distributors including Carlton-Bates have stock available or on a lead time for 30-9513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-9513 often in real-time on the comparison pages.
What if I can't find stock of 30-9513?
You can fill out our help required form which you can use to request a quote for 30-9513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.