Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Sub 9 Position Plug |
---|---|
Connector Type B | D Sub 9 Position Receptacle |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3.05m |
Jacket Color | - |
Product Range | - |
Where can I find additional details, specifications and documents for a 30-9510-99?
Additional datasheets, footprints and schematics for 30-9510-99 are listed on our Part Details page. You can also find images and similar parts to 30-9510-99 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-9510-99 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-9510-99 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-9510-99 fall under?
The 30-9510-99 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 30-9510-99 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-9510-99 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-9510-99 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-9510-99 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 30-9510-99.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-9510-99 often in real-time on the comparison pages.
What if I can't find stock of 30-9510-99?
You can fill out our help required form which you can use to request a quote for 30-9510-99 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.