30-9506-99 Leads by AIM Cambridge

DATA EXTENSION CABLE DB9M-F 6FT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.19

Distributor Stock
Logo for Newark
Newark
from US$3.28
1,859
in stock
Buy Now
Logo for element14
element14
from US$3.19
1,859
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.36
1,859
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.26
120
in stock
Buy Now
Logo for Avnet America
Avnet America
-
444
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Type A D Sub 9 Position Plug
Connector Type B D Sub 9 Position Receptacle
Cable Length - Imperial 6ft
Cable Length - Metric 1.8m
Jacket Color -
Product Range -


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 30-9506-99?

Additional datasheets, footprints and schematics for 30-9506-99 are listed on our Part Details page. You can also find images and similar parts to 30-9506-99 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 30-9506-99 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-9506-99 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 30-9506-99 fall under?

The 30-9506-99 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to 30-9506-99 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 30-9506-99 you can contact the distributor directly for product support, shipping queries etc.

Is the 30-9506-99 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 30-9506-99 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 30-9506-99.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 30-9506-99 often in real-time on the comparison pages.

What if I can't find stock of 30-9506-99?

You can fill out our help required form which you can use to request a quote for 30-9506-99 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay